Littelfuse 0217.200MXP Cartridge Fuse
Littelfuse 0217.200MXP Cartridge Fuse
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
200mA Fast Blow Fuse, 250VAC/VDC, 5x20mm Glass Product overview: 0217.200MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.200MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 986852-0217.200MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.02
DC Cold Resistance: 1.7 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F1717,217.200MXP,129
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
FUSE GLASS 200MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414303 | F1717-ND | 139-0217.200MXP | 986852-0217.200MXP | 0217.200MXP | 50M5579 |
| Product Name | Cartridge Fuses | Fuses | 200mA Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Fuse Type | Miniature | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |