Fuse Miniature Fast Acting 0.16A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/
160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1010033-0217.160MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.01
DC Cold Resistance: 2.525 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F1716,0217160MXP,-10
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
Littelfuse 0217.160MXP Cartridge Fuse
Littelfuse 0217.160MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE GLASS 160MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0217.160MXP | F1716-ND | 1010033-0217.160MXP | 5414296A | 42K9346 | 0217.160MXP |
| Product Name | 0.16A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.1600 amps | 0.1600 amps | 0.1600 amps | 0.1600 amps | ||
| Fuse Type | Miniature |