Littelfuse, Inc. Fuses 0217.160HXP

Description
160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2384-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

160mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0217.160HXP
FUSE GLASS 160MA 250VAC 5X20MM

FUSE GLASS 160MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse - 26K7985 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse
26K7985
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse 26K7985
CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2384-ND 0217.160HXP 26K7985
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data