Littelfuse, Inc. Fuses 0217.125HXP

Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2383-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
FUSE GLASS 125MA 250VAC 5X20MM - 461-0217.125HXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 125MA 250VAC 5X20MM
461-0217.125HXP
FUSE GLASS 125MA 250VAC 5X20MM 461-0217.125HXP
FUSE GLASS 125MA 250VAC 5X20MM

FUSE GLASS 125MA 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0217.125HXP
FUSE GLASS 125MA 250VAC 5X20MM

FUSE GLASS 125MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse - 26K7983 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
26K7983
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse 26K7983
CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2383-ND 461-0217.125HXP 0217.125HXP 26K7983
Product Name Fuses FUSE GLASS 125MA 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS; UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers