100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0217.100MXP Cartridge Fuse
Littelfuse 0217.100MXP Cartridge Fuse
Win Source Part Number: 994368-0217.100MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.0045
DC Cold Resistance: 5.6965 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0217100MXP,F1715,217
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
Fast-Acting Fuse 0.1A 250V Glass Cartridge 5x20mm Holder Product overview: 0217.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.100MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 100MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1715-ND | 5414274 | 994368-0217.100MXP | 139-0217.100MXP | 0217.100MXP | 42K9344 |
| Product Name | Fuses | Cartridge Fuses | Circuit Protection - Fuses | 0.1A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | |||
| Fuse Material | Glass; Glass | Glass |