Littelfuse 0217.080MXP Cartridge Fuse
80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 80MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414268 | F4630-ND | 0217.080MXP | 50M5575 |
| Product Name | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | |
| Fuse Type | Miniature | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |