Littelfuse, Inc. Fuses 0217.063MXP

Description
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5949-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414252
Cartridge Fuses 5414252
Littelfuse 0217.063MXP Cartridge Fuse

Littelfuse 0217.063MXP Cartridge Fuse

Supplier's Site
Fuse, Cartridge, 63Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse - 42K9342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 63Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
42K9342
Fuse, Cartridge, 63Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 42K9342
FUSE, CARTRIDGE, 63mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 63mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse - 50M5574 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse
50M5574
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse 50M5574
CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0217.063MXP
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5949-ND 5414252 42K9342 0217.063MXP
Product Name Fuses Cartridge Fuses Fuse, Cartridge, 63Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data