Littelfuse, Inc. Fuses 0217.063MXEP

Description
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0217.063MXEP-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

63mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0217.063MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217.063MXEP
Circuit Protection - Fuses 0217.063MXEP
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse - 26K7976 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse
26K7976
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse 26K7976
CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0217.063MXEP-ND 0217.063MXEP 26K7976
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers