Littelfuse, Inc. Fuses 0217.050HXP

Description
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2379-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0217.050HXP
FUSE GLASS 50MA 250VAC 5X20MM

FUSE GLASS 50MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse - 18AC0733 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse
18AC0733
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse 18AC0733
CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2379-ND 0217.050HXP 18AC0733
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details