Littelfuse, Inc. Cartridge Fuses 0217.032MXP

Description
Littelfuse 0217.032MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0217.032MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7258045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7258045
Cartridge Fuses 7258045
Littelfuse 0217.032MXP Cartridge Fuse

Littelfuse 0217.032MXP Cartridge Fuse

Supplier's Site
Fuses - F4628-ND - DigiKey
Thief River Falls, MN, United States
32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0217.032MXP
FUSE GLASS 32MA 250VAC 5X20MM

FUSE GLASS 32MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.032A/250V; Blow Characteristic Littelfuse - 24M9726 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.032A/250V; Blow Characteristic Littelfuse
24M9726
Cartridge Fuse, Fast Acting, 0.032A/250V; Blow Characteristic Littelfuse 24M9726
CARTRIDGE FUSE, FAST ACTING, 0.032A/250V; Blow Characteristic:Fast Acting; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.032A/250V; Blow Characteristic:Fast Acting; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 7258045 F4628-ND 0217.032MXP 24M9726
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.032A/250V; Blow Characteristic Littelfuse
Fuse Material Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers