Manufacturer: Littelfuse Inc.
Win Source Part Number: 804173-02163.15MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 6.7
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0368 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 1.5kA
Littelfuse 02163.15MXP Cartridge Fuse
3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
3.15A 250VAC Fast Blow Fuse, 5x20mm Ceramic Product overview: 02163.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02163.15MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE CERAMIC 3.15A 250VAC 5X20MM
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 804173-02163.15MXP | 5414634 | F1714-ND | 139-02163.15MXP | 50M5571 | 02163.15MXP |
| Product Name | Fuses - 02163.15MXP | Cartridge Fuses | Fuses | 3.15A Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |