Manufacturer: Littelfuse Inc.
Win Source Part Number: 759949-021612.5MXP
Series: 216
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 12.5A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 235
Approvals: CE, CSA, PSE, UR, TUV
Mounting: Holder
Resistance: 0.0057 Ohm
Family Name: 216
Categories: Circuit Protection
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 74-5FC12.5A-B; 745FC12.5A; 0001.1015.G;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
12.5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Fast-Acting Fuse 12.5A 250V Ceramic 5x20mm Cartridge Product overview: 021612.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021612.5MXP can be used for catalog matching and distributor lookup.
Littelfuse 021612.5MXP Cartridge Fuse
Littelfuse 021612.5MXP Cartridge Fuse
FUSE CERAMIC 12.5A 250VAC 5X20MM
FUSE CERAMIC 12.5A 250VAC 5X20MM
LITTELFUSE Panel Accessories 021612.5MXP
CARTRIDGE FUSE, FAST ACTING, 12.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:216 Series; Breaking Capacity Current AC:750A; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 759949-021612.5MXP | F4627-ND | 139-021612.5MXP | 7382810 | 7382810P | 021612.5MXP | 461-021612.5MXP | 25R5194 | |
| Product Name | Fuses - 021612.5MXP | Fuses | 12.5A 250V Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuses | Circuit Protection - Fuses | FUSE CERAMIC 12.5A 250VAC 5X20MM | Fuse | Cartridge Fuse, Fast Acting, 12.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | Holder | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| Rated Current | 12.5 amps | 12.5 amps | 12.5 amps | 12.5 amps | 12.5 amps | 12.5 amps | |||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | 1500 amps | 750 amps |