Fuse Miniature Fast Acting 12.5A 250V Axial 5 X 20mm Ceramic Bulk CE/CSA/PSE/cULus Product overview: 021612.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021612.5MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806870-021612.5MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 235
Approvals: CE, CSA, PSE, TUV, UR
DC Cold Resistance: 0.0057 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5A
Breaking Capacity at Rated Voltage: 1.5kA
12.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 12.5A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-021612.5MXEP | 806870-021612.5MXEP | F6781-ND | 021612.5MXEP |
| Product Name | 12.5A 250V Circuit Protection Fuse | Fuses - 021612.5MXEP | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 12.5 amps | 12.5 amps | 12.5 amps |