Littelfuse, Inc. Fuses 021606.3MRET1P

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-021606.3MRET1PTR-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 18-021606.3MRET1PCT-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1334654-021606.3MRET1P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334654-021606.3MRET1P
Circuit Protection - Fuses 1334654-021606.3MRET1P
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334654-021606.3MRET 1P Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 56.43 Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) DC Cold Resistance: 0.0137 Ohms Standard Package: 1,000 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm (Axial) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable Current Rating (Amps): 6.3 A HTSUS: 8536.10.0040 Other Part Number: 18-021606.3MRET1PCT, 18-021606.3MRET1PTR, 021606.3MRET1P-ND,-0 21606.3MRET1P Approval Agency: BSI, CCC, CE, CSA, KC, PSE, SEMKO, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334654-021606.3MRET1P
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 56.43
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
DC Cold Resistance: 0.0137 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm (Axial)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0040
Other Part Number: 18-021606.3MRET1PCT,18-021606.3MRET1PTR,021606.3MRET1P-ND,-021606.3MRET1P
Approval Agency: BSI, CCC, CE, CSA, KC, PSE, SEMKO, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-021606.3MRET1P
6.3A 250V Circuit Protection Fuse 139-021606.3MRET1P
Fuse Miniature Fast Acting 6.3A 250V Axial 5 X 20mm Ceramic T/R CE/SEMKO/cULus Product overview: 021606.3MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021606.3MRET1P can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 6.3A 250V Axial 5 X 20mm Ceramic T/R CE/SEMKO/cULus Product overview: 021606.3MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021606.3MRET1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 021606.3MRET1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
021606.3MRET1P
Circuit Protection - Fuses 021606.3MRET1P
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 18-021606.3MRET1PTR-ND 1334654-021606.3MRET1P 139-021606.3MRET1P 021606.3MRET1P
Product Name Fuses Circuit Protection - Fuses 6.3A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers