Manufacturer: Littelfuse Inc.
Win Source Part Number: 904452-021606.3HXP
Series: 216
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 21606.3, 21606.3P, 21606.3XP, F2374
Fast-Acting Fuse 6.3A 250V Ceramic 5x20mm Holder Mount Product overview: 021606.3HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021606.3HXP can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 021606.3HXP Cartridge Fuse
FAST-ACTING 5X20 CERAMIC BODY FUSE, 250VAC, 6-3/10 AMPS. FREE 2 YEAR RADWELL WARRANTY
FUSE CERAMIC 6.3A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 904452-021606.3HXP | 139-021606.3HXP | F2374-ND | 5414577 | 18702606 | 021606.3HXP | 26K7966 |
| Product Name | Fuses - 021606.3HXP | 6.3A 250V Circuit Protection Fuse | Fuses | Cartridge Fuses | Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||||
| Rated Current | 6.3 amps | 10 amps | 6.3 amps | 6.3 amps |