Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Fast Acting 2.5A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD
FUSE CERAMIC 2.5A 250VAC 5X20MM
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 021602.5MXESPP | F5730-ND | 139-021602.5MXESPP | 021602.5MXESPP |
| Product Name | 5x20mm Fast-Acting Fuse | Fuses | 2.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS; IEC; VDE | CSA; VDE | RoHS | |
| Features | Fast Acting | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |