Littelfuse, Inc. 2.5A 250V Circuit Protection Fuse 021602.5MXEP

Description
2.5A 250V Fast-Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021602.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021602.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A 250V Fast-Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021602.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021602.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Circuit Protection Fuse
139-021602.5MXEP
2.5A 250V Circuit Protection Fuse 139-021602.5MXEP
2.5A 250V Fast-Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021602.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021602.5MXEP can be used for catalog matching and distributor lookup.

2.5A 250V Fast-Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021602.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021602.5MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 021602.5MXEP - 805466-021602.5MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 021602.5MXEP
805466-021602.5MXEP
Fuses - 021602.5MXEP 805466-021602.5MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 805466-021602.5MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 2.695 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0584 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805466-021602.5MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 2.695
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0584 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Fuses - F11390-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 26K7963 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
26K7963
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 26K7963
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 021602.5MXEP
FUSE CERAMIC 2.5A 250VAC 5X20MM

FUSE CERAMIC 2.5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-021602.5MXEP 805466-021602.5MXEP F11390-ND 26K7963 021602.5MXEP
Product Name 2.5A 250V Circuit Protection Fuse Fuses - 021602.5MXEP Fuses Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data