Littelfuse, Inc. Cartridge Fuses 0216016.MXP

Description
Littelfuse 0216016.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0216016.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 552254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
552254
Cartridge Fuses 552254
Littelfuse 0216016.MXP Cartridge Fuse

Littelfuse 0216016.MXP Cartridge Fuse

Supplier's Site
Fuses - F3606-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

16A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
16A 250V Circuit Protection Fuse
139-0216016.MXP
16A 250V Circuit Protection Fuse 139-0216016.MXP
Fast Acting Fuse 16A 250V Ceramic Cartridge 5x20mm Product overview: 0216016.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216016.MXP can be used for catalog matching and distributor lookup.

Fast Acting Fuse 16A 250V Ceramic Cartridge 5x20mm Product overview: 0216016.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216016.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0216016.MXP - 813191-0216016.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216016.MXP
813191-0216016.MXP
Fuses - 0216016.MXP 813191-0216016.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 813191-0216016.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 462.5 Approvals: CE, CSA, PSE, SEMKO, UR, TUV DC Cold Resistance: 0.004 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 16A Breaking Capacity at Rated Voltage: 750A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 813191-0216016.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 462.5
Approvals: CE, CSA, PSE, SEMKO, UR, TUV
DC Cold Resistance: 0.004 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
Breaking Capacity at Rated Voltage: 750A

Buy Now
Circuit Protection - Fuses 0216016.MXP
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 16A, 250V; Blow Characteristic Littelfuse - 50M5567 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 16A, 250V; Blow Characteristic Littelfuse
50M5567
Cartridge Fuse, Fast Acting, 16A, 250V; Blow Characteristic Littelfuse 50M5567
CARTRIDGE FUSE, FAST ACTING, 16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
FUSE CERAMIC 16A 250VAC 5X20MM - 461-0216016.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 16A 250VAC 5X20MM
461-0216016.MXP
FUSE CERAMIC 16A 250VAC 5X20MM 461-0216016.MXP
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 552254 F3606-ND 139-0216016.MXP 813191-0216016.MXP 0216016.MXP 50M5567 461-0216016.MXP
Product Name Cartridge Fuses Fuses 16A 250V Circuit Protection Fuse Fuses - 0216016.MXP Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 16A, 250V; Blow Characteristic Littelfuse FUSE CERAMIC 16A 250VAC 5X20MM
Approvals / Standards RoHS CSA; SEMKO RoHS RoHS RoHS; CSA; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 16 amps 16 amps 16 amps 16 amps 16 amps 16 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details