Littelfuse, Inc. Fuses 0216016.MXEP

Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3605-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

16A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 0216016.MXEP - 1120516-0216016.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216016.MXEP
1120516-0216016.MXEP
Fuses - 0216016.MXEP 1120516-0216016.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120516-0216016.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 462.5 Approvals: CE, CSA, PSE, SEMKO, UR, TUV DC Cold Resistance: 0.004 Ohms Family Name: 216 Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Alternative Parts (Cross-Reference): 0216016.MRET1P; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 16A Breaking Capacity at Rated Voltage: 750A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120516-0216016.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 462.5
Approvals: CE, CSA, PSE, SEMKO, UR, TUV
DC Cold Resistance: 0.004 Ohms
Family Name: 216
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Alternative Parts (Cross-Reference): 0216016.MRET1P;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 16A
Breaking Capacity at Rated Voltage: 750A

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 16A, 5X20Mm; Blow Characteristic Littelfuse - 93K3179 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 16A, 5X20Mm; Blow Characteristic Littelfuse
93K3179
Cartridge Fuse, Fast Acting, 16A, 5X20Mm; Blow Characteristic Littelfuse 93K3179
CARTRIDGE FUSE, FAST ACTING, 16A, 5X20MM; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 16A, 5X20MM; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216016.MXEP
FUSE CERAMIC 16A 250VAC 5X20MM

FUSE CERAMIC 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3605-ND 1120516-0216016.MXEP 93K3179 0216016.MXEP
Product Name Fuses Fuses - 0216016.MXEP Cartridge Fuse, Fast Acting, 16A, 5X20Mm; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 125 amps
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers