Littelfuse, Inc. Fuses 0216010.MXP

Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1711-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414561
Cartridge Fuses 5414561
Littelfuse 0216010.MXP Cartridge Fuse

Littelfuse 0216010.MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
10A Circuit Protection Fuse
139-0216010.MXP
10A Circuit Protection Fuse 139-0216010.MXP
10A 250VAC Fast Blow Fuse, Ceramic, 5x20mm Product overview: 0216010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216010.MXP can be used for catalog matching and distributor lookup.

10A 250VAC Fast Blow Fuse, Ceramic, 5x20mm Product overview: 0216010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216010.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0216010.MXP - 1120515-0216010.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216010.MXP
1120515-0216010.MXP
Fuses - 0216010.MXP 1120515-0216010.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120515-0216010.MXP Series: 216 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 154.34 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE Mounting: Holder Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Resistance: 0.0079 Ohm Family Name: 216 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): TR2/S501-10A; BK/S500-10A; S501-10-R; Introduction Date: July 02, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120515-0216010.MXP
Series: 216
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 10A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 154.34
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Mounting: Holder
Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Resistance: 0.0079 Ohm
Family Name: 216
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): TR2/S501-10A; BK/S500-10A; S501-10-R;
Introduction Date: July 02, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 42K9334 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
42K9334
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 42K9334
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216010.MXP
FUSE CERAMIC 10A 250VAC 5X20MM

FUSE CERAMIC 10A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1711-ND 5414561 139-0216010.MXP 1120515-0216010.MXP 42K9334 0216010.MXP
Product Name Fuses Cartridge Fuses 10A Circuit Protection Fuse Fuses - 0216010.MXP Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details