Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Fuse Miniature Fast Acting 10A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/PSE/VDE Product overview: 0216010.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216010.MXESPP can be used for catalog matching and distributor lookup.
10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Win Source Part Number: 1024245-0216010.MXES
Category: Circuit Protection>Fuses
Series: 216SP
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 154.34
DC Cold Resistance: 0.0079 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 216010.MXESPP,F5736,
Approval Agency: CE, CSA, CQC, PSE, UR
FUSE CERAMIC 10A 250VAC 5X20MM
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0216010.MXESPP | 139-0216010.MXESPP | F5736-ND | 1024245-0216010.MXESPP | 0216010.MXESPP |
| Product Name | 5x20mm Fast-Acting Fuse | 10A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic | |||
| Approvals / Standards | RoHS; IEC; VDE | RoHS | CSA | ||
| Features | Fast Acting | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |