Littelfuse, Inc. 1.6A 250V Circuit Protection Fuse 021601.6MXEP

Description
1.6A 250V Fast Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021601.6MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.6A 250V Fast Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021601.6MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-021601.6MXEP
1.6A 250V Circuit Protection Fuse 139-021601.6MXEP
1.6A 250V Fast Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021601.6MXEP can be used for catalog matching and distributor lookup.

1.6A 250V Fast Acting Ceramic Fuse, Axial, 5x20mm Product overview: 021601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021601.6MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6240-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse - 26K7959 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse
26K7959
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse 26K7959
CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 021601.6MXEP
FUSE CERAMIC 1.6A 250VAC 5X20MM

FUSE CERAMIC 1.6A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-021601.6MXEP F6240-ND 26K7959 021601.6MXEP
Product Name 1.6A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2506-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 002313607 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers