Littelfuse, Inc. Fuses 021601.6HXP

Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2371-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 021601.6HXP
FUSE CERAMIC 1.6A 250VAC 5X20MM

FUSE CERAMIC 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse - 26K7960 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse
26K7960
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse 26K7960
CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2371-ND 021601.6HXP 26K7960
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF242/VF242-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 0.2500 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers