Littelfuse, Inc. 5x20mm Fast-Acting Fuse 0216008.MXESPP

Description
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Request a Quote Datasheet
Description
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Fuse - 0216008.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Fuse
0216008.MXESPP
5x20mm Fast-Acting Fuse 0216008.MXESPP
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant

Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant

Datasheet
Fuses - F5735-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

8A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
8A 250V Circuit Protection Fuse
139-0216008.MXESPP
8A 250V Circuit Protection Fuse 139-0216008.MXESPP
Fuse Miniature Fast Acting 8A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/PSE/VDE Product overview: 0216008.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216008.MXESPP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 8A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/PSE/VDE Product overview: 0216008.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216008.MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0216008.MXESPP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0216008.MXESPP
Circuit Protection - Fuses 0216008.MXESPP
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0216008.MXESPP F5735-ND 139-0216008.MXESPP 0216008.MXESPP
Product Name 5x20mm Fast-Acting Fuse Fuses 8A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS; IEC; VDE CSA RoHS
Features Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data