5A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216005.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0216005.MXP Cartridge Fuse
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Ceramic Tube Fuse 5A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Cartridge Fuse Material:CeramicRoHS
FUSE CERAMIC 5A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0216005.MXP | 5414549 | F1709-ND | 0216005.MXP | 50M5563 | 0216005.MXP |
| Product Name | 5A 1500A Circuit Protection Fuse | Cartridge Fuses | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic | |||
| Approvals / Standards | RoHS | RoHS | CSA; BSI; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps |