The 0216005.MXESPP is a 5×20 mm fast-acting ceramic cartridge fuse from the 216SP Series, rated for 5 A at 250 VAC, with a maximum interrupting capacity of 1500 A. It has a cold resistance of 0.0183 ohms and a voltage drop of 250 mV at rated current. The fuse opens within 0.01 to 3 seconds at 275% of rated current and within 0.02 seconds at 1000% of rated current. It complies with IEC 60127-2, is RoHS lead-free, and features a nickel-plated brass cap and tin-plated copper leads. Operating temperature ranges from -55°C to +125°C. The part is axial leaded with a single cap and measures 20 mm length by 5 mm diameter, with leads of 0.65 mm diameter.
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904449-0216005.MXESP
Series: 216SP
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8536.10.0040
Other Part Number: 216005.MXESPP, -0216005.MXESPP, 0216005MXESPP, F5733
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Fast Acting 5A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD
FUSE CERAMIC 5A 250VAC 5X20MM
FUSE, 5A, FAST, 5X20MM, 250V, AXIAL; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:216SP Series; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0216005.MXESPP | 904449-0216005.MXESPP | F5733-ND | 139-0216005.MXESPP | 0216005.MXESPP | 93T7777 |
| Product Name | 5x20mm Fast-Acting Fuse | Fuses - 0216005.MXESPP | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 5A, Fast, 5X20Mm, 250V, Axial; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | ||||
| Approvals / Standards | RoHS; IEC; VDE | CSA; VDE | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |