5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
5A 250V Fast Acting Ceramic Fuse, Axial 5x20mm Product overview: 0216005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216005.MXEP can be used for catalog matching and distributor lookup.
Ceramic Tube Fuse 5A Plugin,D5.8xL22.5mm Fuses ROHS
FUSE CERAMIC 5A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3602-ND | 139-0216005.MXEP | 0216005.MXEP | 0216005.MXEP | 26K7955 |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | ||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 1500 amps | 1500 amps |