Fuse Miniature Fast Acting 5A 250V Axial 5 X 20mm Ceramic T/R CE/SEMKO/cULus Product overview: 0216005.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216005.MRET1P can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Win Source Part Number: 1361434-0216005.MRET
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 216
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I²t: 27.46
Approval Agency: BSI, CCC, CE, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0183 Ohms
FUSE CERAMIC 5A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0216005.MRET1P | 18-0216005.MRET1PTR-ND | 1361434-0216005.MRET1P | 0216005.MRET1P |
| Product Name | 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Fuse Type | Miniature |