Littelfuse, Inc. 4A 1500A Circuit Protection Fuse 0216004.MXP

Description
4A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 1500A Circuit Protection Fuse
139-0216004.MXP
4A 1500A Circuit Protection Fuse 139-0216004.MXP
4A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216004.MXP can be used for catalog matching and distributor lookup.

4A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1708-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414640
Cartridge Fuses 5414640
Littelfuse 0216004.MXP Cartridge Fuse

Littelfuse 0216004.MXP Cartridge Fuse

Supplier's Site
FUSE CERAMIC 4A 250VAC 5X20MM - 461-0216004.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 4A 250VAC 5X20MM
461-0216004.MXP
FUSE CERAMIC 4A 250VAC 5X20MM 461-0216004.MXP
FUSE CERAMIC 4A 250VAC 5X20MM

FUSE CERAMIC 4A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0216004.MXP
FUSE CERAMIC 4A 250VAC 5X20MM

FUSE CERAMIC 4A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse - 42K9330 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
42K9330
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse 42K9330
CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0216004.MXP F1708-ND 5414640 461-0216004.MXP 0216004.MXP 42K9330
Product Name 4A 1500A Circuit Protection Fuse Fuses Cartridge Fuses FUSE CERAMIC 4A 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS RoHS; UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1873-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers