Littelfuse 0216002.MXP Cartridge Fuse
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
2A 250V Fast Acting Ceramic Fuse, 5x20mm, Holder Mount Product overview: 0216002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216002.MXP can be used for catalog matching and distributor lookup.
FUSE CERAMIC 2A 250VAC 5X20MM
Ceramic Tube Fuse 2A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Cartridge Fuse Material:CeramicRoHS
CARTRIDGE FUSE, FAST ACT, 2A, 250VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414628 | F1707-ND | 139-0216002.MXP | 0216002.MXP | 0216002.MXP | 42K9329 | 81AH9441 |
| Product Name | Cartridge Fuses | Fuses | 2A 250V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Fast Act, 2A, 250Vac Rohs Compliant Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Fuse Type | Miniature | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |