Littelfuse, Inc. 5x20mm Fast-Acting Fuse 0216002.MXESPP

Description
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Datasheet
Description
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Fuse - 0216002.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Fuse
0216002.MXESPP
5x20mm Fast-Acting Fuse 0216002.MXESPP
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant

Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant

Datasheet
Fuse - 39022556 - Radwell International
Willingboro, NJ, United States
FUSE, FAST-ACTING, 5X20 MM, CERAMIC, 2A, 250V, AXIAL, SINGLE CAP PIG-TAIL, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY

FUSE, FAST-ACTING, 5X20 MM, CERAMIC, 2A, 250V, AXIAL, SINGLE CAP PIG-TAIL, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - 0216002.MXESPP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0216002.MXESPP
Circuit Protection - Fuses 0216002.MXESPP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0216002.MXESPP 39022556 0216002.MXESPP
Product Name 5x20mm Fast-Acting Fuse Fuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS; IEC; VDE
Features Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data