Littelfuse, Inc. 2A 250V Circuit Protection Fuse 0216002.MXEP

Description
Fuse Miniature Fast Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE MKO/VDE/cULus Product overview: 0216002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216002.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE MKO/VDE/cULus Product overview: 0216002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216002.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0216002.MXEP
2A 250V Circuit Protection Fuse 139-0216002.MXEP
Fuse Miniature Fast Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE MKO/VDE/cULus Product overview: 0216002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216002.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SEMKO/VDE/cULus Product overview: 0216002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216002.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3600-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 0216002.MXEP - 1120510-0216002.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216002.MXEP
1120510-0216002.MXEP
Fuses - 0216002.MXEP 1120510-0216002.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120510-0216002.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 1.87 Approvals: CCC, CE, CSA, KC, SEMKO, UL, VDE DC Cold Resistance: 0.0764 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120510-0216002.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 1.87
Approvals: CCC, CE, CSA, KC, SEMKO, UL, VDE
DC Cold Resistance: 0.0764 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
FUSE CERAMIC 2A 250VAC 5X20MM - 461-0216002.MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 2A 250VAC 5X20MM
461-0216002.MXEP
FUSE CERAMIC 2A 250VAC 5X20MM 461-0216002.MXEP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K7951 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
26K7951
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 26K7951
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216002.MXEP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0216002.MXEP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0216002.MXEP
TVS/Fuse/Board Level Protection >> Fuses 0216002.MXEP
Ceramic Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS

Ceramic Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0216002.MXEP F3600-ND 1120510-0216002.MXEP 461-0216002.MXEP 26K7951 0216002.MXEP 0216002.MXEP
Product Name 2A 250V Circuit Protection Fuse Fuses Fuses - 0216002.MXEP FUSE CERAMIC 2A 250VAC 5X20MM Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic Ceramic
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS; UL; CSA; VDE; SEMKO RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers