Littelfuse 0216001.MXP Cartridge Fuse
Fast Blow Fuse, 1A, 250VAC, 5x20mm Ceramic Product overview: 0216001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216001.MXP can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000043-0216001.MXP
Packaging: Bulk
Current Rating: 1A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.18
Nominal Cold Resistance: 0.237 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
FUSE CERAMIC 1A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Cartridge Fuse Material:CeramicRoHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414612 | 139-0216001.MXP | F1706-ND | 1000043-0216001.MXP | 0216001.MXP | 50M5560 |
| Product Name | Cartridge Fuses | 1A Circuit Protection Fuse | Fuses | Fuses - 0216001.MXP | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Fuse Type | Miniature |