1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Fast Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120509-0216001.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.18
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.237 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 1.5kA
FUSE CERAMIC 1A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE CERAMIC 1A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3599-ND | 139-0216001.MXEP | 1120509-0216001.MXEP | 0216001.MXEP | 26K7949 | 461-0216001.MXEP |
| Product Name | Fuses | 1A 250V Circuit Protection Fuse | Fuses - 0216001.MXEP | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse | FUSE CERAMIC 1A 250VAC 5X20MM |
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Through Hole | Through Hole | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | 1500 amps |