Littelfuse, Inc. Fuses 0216001.MXE

Description
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0216001.MXE-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1377280-0216001.MXE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1377280-0216001.MXE
Circuit Protection - Fuses 1377280-0216001.MXE
Win Source Part Number: 1377280-0216001.MXE Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 216 Package: Bulk Product Status: Obsolete Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Current Rating (Amps): 1 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Ceramic Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I²t: 0.18 Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL DC Cold Resistance: 0.237 Ohms

Win Source Part Number: 1377280-0216001.MXE
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 216
Package: Bulk
Product Status: Obsolete
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I²t: 0.18
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL
DC Cold Resistance: 0.237 Ohms

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0216001.MXE
1A 250V Circuit Protection Fuse 139-0216001.MXE
Fuse Miniature Fast Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE MKO/VDE/cULus Product overview: 0216001.MXE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216001.MXE can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SEMKO/VDE/cULus Product overview: 0216001.MXE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216001.MXE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0216001.MXE - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0216001.MXE
Circuit Protection - Fuses 0216001.MXE
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0216001.MXE-ND 1377280-0216001.MXE 139-0216001.MXE 0216001.MXE
Product Name Fuses Circuit Protection - Fuses 1A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 0034.1515.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers