Littelfuse, Inc. Fuses 0216.800MXEP

Description
800mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0216.800MXEP-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

800mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse - 26K7947 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse
26K7947
Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse 26K7947
CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.800MXEP
FUSE CERAMIC 800MA 250VAC 5X20MM

FUSE CERAMIC 800MA 250VAC 5X20MM

Supplier's Site
FUSE CERAMIC 800MA 250VAC 5X20MM - 461-0216.800MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 800MA 250VAC 5X20MM
461-0216.800MXEP
FUSE CERAMIC 800MA 250VAC 5X20MM 461-0216.800MXEP
FUSE CERAMIC 800MA 250VAC 5X20MM

FUSE CERAMIC 800MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0216.800MXEP-ND 26K7947 0216.800MXEP 461-0216.800MXEP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses FUSE CERAMIC 800MA 250VAC 5X20MM
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS; UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Cartridge Fuses - 1678086 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers