630mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 0216.630MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 0.63A, 250V; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE CERAMIC 630MA 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4625-ND | 5414476 | 42K9326 | 0216.630MXP |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 0.63A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Approvals / Standards | CSA; VDE; SEMKO | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps |