Littelfuse, Inc. 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.630

Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.630 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
0216.630
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.630
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0216.630
Product Name 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details