Littelfuse 0216.500MXP Cartridge Fuse
500mA Fast Blow Fuse, 250VAC, 5x20mm Ceramic Product overview: 0216.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.500MXP can be used for catalog matching and distributor lookup.
500mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Ceramic Tube Fuse 500mA D5xL20mm Fuses ROHS
FUSE CERAMIC 500MA 250VAC 5X20MM
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414460 | 139-0216.500MXP | F1705-ND | 0216.500MXP | 0216.500MXP | 50M5557 |
| Product Name | Cartridge Fuses | 500mA Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Electronic Cartridge Fuse; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | Ceramic | |||
| Approvals / Standards | RoHS | RoHS | CSA; VDE; SEMKO | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |