Littelfuse, Inc. 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.500

Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.500 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
0216.500
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.500
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0216.500
Product Name 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details