Littelfuse, Inc. Circuit Protection - Fuses 0216.400MXP

Description
Win Source Part Number: 1380361-0216.400MXP Category: Circuit Protection>Fuses Series: 216 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 0.04 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.9065 Ohms Mounting Type: Requires Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380361-0216.400MXP Category: Circuit Protection>Fuses Series: 216 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 0.04 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.9065 Ohms Mounting Type: Requires Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1380361-0216.400MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1380361-0216.400MXP
Circuit Protection - Fuses 1380361-0216.400MXP
Win Source Part Number: 1380361-0216.400MXP Category: Circuit Protection>Fuses Series: 216 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 0.04 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.9065 Ohms Mounting Type: Requires Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1,000 pcs

Win Source Part Number: 1380361-0216.400MXP
Category: Circuit Protection>Fuses
Series: 216
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 0.04
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.9065 Ohms
Mounting Type: Requires Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 400 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1,000 pcs

Buy Now Datasheet
Fuses - 0216.400MXP-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

400mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
0.4A 250V Circuit Protection Fuse
139-0216.400MXP
0.4A 250V Circuit Protection Fuse 139-0216.400MXP
Fuse Miniature Fast Acting 0.4A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.400MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.400MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.4A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE/cULus Product overview: 0216.400MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.400MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0216.400MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0216.400MXP
Circuit Protection - Fuses 0216.400MXP
FUSE CERAMIC 400MA 250VAC 5X20MM

FUSE CERAMIC 400MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1380361-0216.400MXP 0216.400MXP-ND 139-0216.400MXP 0216.400MXP
Product Name Circuit Protection - Fuses Fuses 0.4A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Requires Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625238 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details