250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
250mA Fast Fuse, 250V, Ceramic, 5x20mm, Bulk Product overview: 0216.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.250MXP can be used for catalog matching and distributor lookup.
Littelfuse 0216.250MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
FUSE, QUICK BLOW, 250MA; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
FUSE CERAMIC 250MA 250VAC 5X20MM
Cartridge Fuses 250V .25A Fast Acting
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4624-ND | 139-0216.250MXP | 5414454 | 42K9322 | 50M5554 | 0216.250MXP | 461-0216.250MXP |
| Product Name | Fuses | 250mA 250V Circuit Protection Fuse | Cartridge Fuses | Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse | Fuse, Quick Blow, 250Ma; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Cartridge Fuses 250V .25A Fast Acting |
| Fuse Type | Miniature | ||||||
| Approvals / Standards | CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS; CSA; VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | 1500 amps | |||
| Fuse Material | Ceramic | Ceramic; Ceramic |