Littelfuse, Inc. Fuses 0216.250MXEP

Description
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0216.250MXEP-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
0.25A 250V Circuit Protection Fuse
139-0216.250MXEP
0.25A 250V Circuit Protection Fuse 139-0216.250MXEP
Fuse Miniature Fast Acting 0.25A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.250MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.25A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE/cULus Product overview: 0216.250MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.250MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0216.250MXEP - 808571-0216.250MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.250MXEP
808571-0216.250MXEP
Fuses - 0216.250MXEP 808571-0216.250MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808571-0216.250MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.00891 Approvals: CCC, CE, CSA, SEMKO, UR, VDE DC Cold Resistance: 2.35 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808571-0216.250MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.00891
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
DC Cold Resistance: 2.35 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse - 26K7937 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse
26K7937
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse 26K7937
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.250MXEP
FUSE CERAMIC 250MA 250VAC 5X20MM

FUSE CERAMIC 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0216.250MXEP-ND 139-0216.250MXEP 808571-0216.250MXEP 26K7937 0216.250MXEP
Product Name Fuses 0.25A 250V Circuit Protection Fuse Fuses - 0216.250MXEP Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers