Littelfuse, Inc. Fuses 0216.250HXP

Description
250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2360-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse - 26K7938 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse
26K7938
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse 26K7938
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.250HXP
FUSE CERAMIC 250MA 250VAC 5X20MM

FUSE CERAMIC 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2360-ND 26K7938 0216.250HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data