Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120505-0216.200MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.00439
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
DC Cold Resistance: 3.35 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 200mA
Breaking Capacity at Rated Voltage: 1.5kA
Fuse Miniature Fast Acting 0.2A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE
200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 0216.200MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE CERAMIC 200MA 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120505-0216.200MXP | 139-0216.200MXP | F6047-ND | 552253 | 42K9321 | 0216.200MXP |
| Product Name | Fuses - 0216.200MXP | 0.2A 250V Circuit Protection Fuse | Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |