Littelfuse, Inc. 0.2A 250V Circuit Protection Fuse 0216.200MXEP

Description
Fuse Miniature Fast Acting 0.2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.200MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 0.2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.200MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 250V Circuit Protection Fuse
139-0216.200MXEP
0.2A 250V Circuit Protection Fuse 139-0216.200MXEP
Fuse Miniature Fast Acting 0.2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.200MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.2A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE/cULus Product overview: 0216.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.200MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0216.200MXEP-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 0216.200MXEP - 904448-0216.200MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.200MXEP
904448-0216.200MXEP
Fuses - 0216.200MXEP 904448-0216.200MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904448-0216.200MXEP Series: 216 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: -0216.200MXEP, 216.200XEP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904448-0216.200MXEP
Series: 216
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0216.200MXEP, 216.200XEP

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse - 26K7935 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse
26K7935
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse 26K7935
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.200MXEP
FUSE CERAMIC 200MA 250VAC 5X20MM

FUSE CERAMIC 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0216.200MXEP 0216.200MXEP-ND 904448-0216.200MXEP 26K7935 0216.200MXEP
Product Name 0.2A 250V Circuit Protection Fuse Fuses Fuses - 0216.200MXEP Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps
Fuse Type Miniature
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1007.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details