Littelfuse, Inc. Fuses 0216.200HXP

Description
200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2359-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0216.200HXP
FUSE CERAMIC 200MA 250VAC 5X20MM

FUSE CERAMIC 200MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse - 26K7936 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse
26K7936
Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse 26K7936
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2359-ND 0216.200HXP 26K7936
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data