160mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Fast Acting 0.16A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE
FUSE CERAMIC 160MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0216.160MXEP-ND | 139-0216.160MXEP | 0216.160MXEP | 26K7933 |
| Product Name | Fuses | 0.16A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps |