Littelfuse, Inc. 100mA 250V Circuit Protection Fuse 0216.100MXP

Description
Fast-Acting Fuse 100mA 250V Ceramic 5x20mm Holder Product overview: 0216.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.100MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse 100mA 250V Ceramic 5x20mm Holder Product overview: 0216.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.100MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 250V Circuit Protection Fuse
139-0216.100MXP
100mA 250V Circuit Protection Fuse 139-0216.100MXP
Fast-Acting Fuse 100mA 250V Ceramic 5x20mm Holder Product overview: 0216.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.100MXP can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 100mA 250V Ceramic 5x20mm Holder Product overview: 0216.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.100MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1704-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 0216.100MXP - 1120503-0216.100MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.100MXP
1120503-0216.100MXP
Fuses - 0216.100MXP 1120503-0216.100MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120503-0216.100MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.0045 Approvals: CCC, CE, CSA, SEMKO, UR, VDE DC Cold Resistance: 5.7925 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 100mA Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120503-0216.100MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.0045
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
DC Cold Resistance: 5.7925 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 100mA
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Cartridge Fuses - 5414606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414606
Cartridge Fuses 5414606
Littelfuse 0216.100MXP Cartridge Fuse

Littelfuse 0216.100MXP Cartridge Fuse

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 50M5550 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
50M5550
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 50M5550
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.100MXP
FUSE CERAMIC 100MA 250VAC 5X20MM

FUSE CERAMIC 100MA 250VAC 5X20MM

Supplier's Site
FUSE CERAMIC 100MA 250VAC 5X20MM - 461-0216.100MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 100MA 250VAC 5X20MM
461-0216.100MXP
FUSE CERAMIC 100MA 250VAC 5X20MM 461-0216.100MXP
FUSE CERAMIC 100MA 250VAC 5X20MM

FUSE CERAMIC 100MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0216.100MXP F1704-ND 1120503-0216.100MXP 5414606 50M5550 0216.100MXP 461-0216.100MXP
Product Name 100mA 250V Circuit Protection Fuse Fuses Fuses - 0216.100MXP Cartridge Fuses Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses FUSE CERAMIC 100MA 250VAC 5X20MM
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS CSA; VDE; SEMKO RoHS RoHS RoHS; CSA; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers