Littelfuse, Inc. Fuses 0216.100HXP

Description
100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2356-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

100mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0216.100HXP
FUSE CERAMIC 100MA 250VAC 5X20MM

FUSE CERAMIC 100MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse - 26K7930 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse
26K7930
Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse 26K7930
FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

FUSE, CARTRIDGE, 100mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 18AC0731 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
18AC0731
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 18AC0731
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2356-ND 0216.100HXP 26K7930 18AC0731
Product Name Fuses Circuit Protection - Fuses Fuse, Cartridge, 100Ma, 5X20Mm, Fast Act; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details